Siemens logo

Siemens iQ700 CM836GPB6 oven 45 L Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23852
Info modified on:
13 Feb 2025, 14:24:51
Short summary description Siemens iQ700 CM836GPB6 oven 45 L Black:

Siemens iQ700 CM836GPB6, Medium, Electric, 45 L, 45 L, 30 - 300 °C, 900 W

Long summary description Siemens iQ700 CM836GPB6 oven 45 L Black:

Siemens iQ700 CM836GPB6. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 45 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary. Clock type: Electronic. Connected load: 3600 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Lamp type: LED

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.