Siemens logo

Siemens iQ500 CM585AMS0 Stainless steel Grill microwave Built-in 44 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106454
Info modified on:
26 Aug 2024, 08:34:19
Short summary description Siemens iQ500 CM585AMS0 Stainless steel Grill microwave Built-in 44 L 900 W:

Siemens iQ500 CM585AMS0, Built-in, Grill microwave, 44 L, 900 W, Built-in display, LCD

Long summary description Siemens iQ500 CM585AMS0 Stainless steel Grill microwave Built-in 44 L 900 W:

Siemens iQ500 CM585AMS0. Appliance placement: Built-in, Product type: Grill microwave, Interior capacity: 44 L, Microwave power: 900 W, Built-in display, Display type: LCD, Control type: Rotary, Touch, Product colour: Stainless steel

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.