location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens C75 mobile phone 85 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C75
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens C75 mobile phone 85 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 132 x 176 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 750 mAh
Long product name Siemens C75 mobile phone 85 g Silver :
The long product name of Siemens C75 mobile phone 85 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C75 TFT, 132 x 176, GPRS, Light Silver
More>>>
Siemens C75 mobile phone 85 g Silver:
The official description of Siemens C75 mobile phone 85 g Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elegant design and leading-edge mobile phone technology for everyone: the Siemens C75 combines aesthetics and functionality at an affordable price. At first glance, its slim shape, gently rounded curves and gleaming matt surface stand out. The compact dimensions of 103 x 44 x 17 mm and low weight of 85 grams make the ergonomically designed mobile phone a neat companion. Discreet chrome elements frame the display and the central navigation button and underscore the overall impression of elegance made by this new C-class fashion accessory.

The C75 lets users do a lot more than just make and take calls. The versatile tri-band mobile phone offers everything needed for contemporary communication on the move: In addition to multimedia messages (MMS) and an e-mail client, instant messaging is also available for low-cost mobile online chats with friends and colleagues. All newly received messages are shown clearly in the standard inbox.

The built-in VGA camera with 5x digital zoom and video function transforms the mobile phone into a handy camera. In addition to pictures and graphics, films can be viewed in brilliant optical clarity on the 1.8 inch high-resolution TFT color display (132 x 176 pixels, 65k colors). The integrated photo editor can be used to give pictures a final touch-up while the attachable IFL-600 flash makes great pictures possible even in poor lighting conditions.

A trip to the real estate agent tomorrow, a business lunch today or an appointment in the fitness club this evening – an integrated organizer is available with an address book, calendar and to-do list for efficiently planning your day-to-day life. And if there is time in between, relaxing 3D games will keep boredom away. The user-friendliness of the C75 is evident in the large, clearly laid out keys and intuitive menus.

Short summary description Siemens C75 mobile phone 85 g Silver:
This short summary of the Siemens C75 mobile phone 85 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens C75, Bar, 132 x 176 pixels, 0.3 MP, 750 mAh, Silver

Long summary description Siemens C75 mobile phone 85 g Silver:
This is an auto-generated long summary of Siemens C75 mobile phone 85 g Silver based on the first three specs of the first five spec groups.

Siemens C75. Form factor: Bar. Display resolution: 132 x 176 pixels. Rear camera resolution (numeric): 0.3 MP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 300 h. Weight: 85 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display resolution *
132 x 176 pixels
Display type
TFT
Panel type
TFT
External display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
10 MB
Camera
Rear camera resolution (numeric)
0.3 MP
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Video
Video capture resolution (max)
640 x 480 pixels
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
40
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
750 mAh
Talk time (2G) *
5.5 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
85 g
Width
44 mm
Depth
17 mm
Height
103 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM
Operating frequency
900/ 1800/ 1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:24:57
Uk has collected 4 expert reviews for Siemens C75 mobile phone 85 g Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
mobile-review.com US
Updated:
2013-11-21 00:24:55
All the success and failures of the company of Siemens are closely concerned with its C- and S-series products. Low-end models and their sheaf with C-indexed products always were the backbone of the sales. The user loyalty was always supported by high...
0%