location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens AF51 mobile phone 80 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF51
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens AF51 mobile phone 80 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 130 x 130 pixels
  • - Multimedia Messaging Service (MMS)
  • - 620 mAh
Long product name Siemens AF51 mobile phone 80 g Black :
The long product name of Siemens AF51 mobile phone 80 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AF51 – Open minded
More>>>
Siemens AF51 mobile phone 80 g Black:
The official description of Siemens AF51 mobile phone 80 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AF51 is a clever, small and slim clamshell phone that adds contemporary style to your communication routine. Keep in touch with family and friends via this pocket-sized phone with integrated antenna.

Displays deluxe
External (96 x 64 pixels) display boasts a classy mirror effect, while the durable internal display (130x130 pixels) is protected by scratch-resistant glass. Both displays feature 65536 colors.
High-quality finish
The AF51 comes in satin metallic colors of Panther Black and Dolphin Grey that meld subdued elegance with overtones of glamour.
Always alert
An Incite Service Light Indication LED informs the user about missed calls or incoming text messages in even the gloomiest light conditions.

Short summary description Siemens AF51 mobile phone 80 g Black:
This short summary of the Siemens AF51 mobile phone 80 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens AF51, 130 x 130 pixels, 620 mAh, Black

Long summary description Siemens AF51 mobile phone 80 g Black:
This is an auto-generated long summary of Siemens AF51 mobile phone 80 g Black based on the first three specs of the first five spec groups.

Siemens AF51. Display resolution: 130 x 130 pixels, External display: CSTN. Battery capacity: 620 mAh, Standby time (2G): 220 h. Weight: 80 g. Product colour: Black

Design
Product colour *
Black
Display
Display resolution *
130 x 130 pixels
Display type
CSTN
Panel type
CSTN
Display number of colours
65536 colours
External display *
CSTN
External display resolution
96 x 64 pixels
External display number of colours
65536 colours
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
32
Power
Battery capacity *
620 mAh
Talk time (2G) *
6 h
Standby time (2G) *
220 h
Weight & dimensions
Weight *
80 g
Width
41 mm
Depth
79 mm
Height
19.6 mm
Phone features
Java technology
Yes
Other features
Interface
Serial
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:24:20
Uk has collected 3 expert reviews for Siemens AF51 mobile phone 80 g Black and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%