Siemens 6ES7421-7DH00-0AB0, Analog, System power, Multicolour, 790 g, 233 mm, 41 mm
Siemens 6ES7421-7DH00-0AB0. Module type: Analog, Purpose: System power, Product colour: Multicolour. Weight: 790 g, Package width: 233 mm, Package depth: 41 mm