Siemens logo

Siemens SIMATIC IPC327G Intel Atom® X6413E 16 GB 256 GB SSD Windows 10 IoT Enterprise 2019 LTSC Mini PC Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16124
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Siemens SIMATIC IPC327G Intel Atom® X6413E 16 GB 256 GB SSD Windows 10 IoT Enterprise 2019 LTSC Mini PC Grey:

Siemens SIMATIC IPC327G, 1.5 GHz, Intel Atom®, X6413E, 16 GB, 256 GB, Windows 10 IoT Enterprise 2019 LTSC

Long summary description Siemens SIMATIC IPC327G Intel Atom® X6413E 16 GB 256 GB SSD Windows 10 IoT Enterprise 2019 LTSC Mini PC Grey:

Siemens SIMATIC IPC327G. Processor frequency: 1.5 GHz, Processor family: Intel Atom®, Processor model: X6413E. Internal memory: 16 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 IoT Enterprise 2019 LTSC, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.7 kg. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.