Shuttle logo

Shuttle XS35V4 PC/workstation barebone Low Profile (Slimline) Black J1900 BGA 1170 2 GHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91972
Info modified on:
14 Mar 2024, 18:46:37
Short summary description Shuttle XS35V4 PC/workstation barebone Low Profile (Slimline) Black J1900 BGA 1170 2 GHz:

Shuttle XS35V4, Low Profile (Slimline), Mini PC barebone, BGA 1170, DDR3L-SDRAM, Serial ATA, 40 W

Long summary description Shuttle XS35V4 PC/workstation barebone Low Profile (Slimline) Black J1900 BGA 1170 2 GHz:

Shuttle XS35V4. Chassis type: Low Profile (Slimline), Product type: Mini PC barebone. Processor socket: BGA 1170. Supported memory types: DDR3L-SDRAM, Maximum internal memory: 8 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA. Ethernet LAN (RJ-45) ports: 1. Cooling type: Passive. Power supply: 40 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.