Shuttle logo

Shuttle X50V2 Plus Intel Atom® D525 39.6 cm (15.6") 1366 x 768 pixels Touchscreen PC barebone 0 GB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81521
Info modified on:
30 Jan 2024, 10:09:19
Short summary description Shuttle X50V2 Plus Intel Atom® D525 39.6 cm (15.6") 1366 x 768 pixels Touchscreen PC barebone 0 GB Black:

Shuttle X50V2 Plus, 39.6 cm (15.6"), Touchscreen, Intel Atom®, 1.8 GHz, 0 GB, Black

Long summary description Shuttle X50V2 Plus Intel Atom® D525 39.6 cm (15.6") 1366 x 768 pixels Touchscreen PC barebone 0 GB Black:

Shuttle X50V2 Plus. Product type: PC barebone. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 0 GB. Built-in camera. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.