Shuttle logo

Shuttle SZ68R5 PC/workstation barebone Mini-Tower Black Intel® Z68 Express LGA 1155 (Socket H2)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42680
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Shuttle SZ68R5 PC/workstation barebone Mini-Tower Black Intel® Z68 Express LGA 1155 (Socket H2):

Shuttle SZ68R5, Mini-Tower, Mini PC barebone, Intel® Z68 Express, LGA 1155 (Socket H2), DDR3-SDRAM, Serial ATA II, Serial ATA III

Long summary description Shuttle SZ68R5 PC/workstation barebone Mini-Tower Black Intel® Z68 Express LGA 1155 (Socket H2):

Shuttle SZ68R5. Chassis type: Mini-Tower, Product type: Mini PC barebone. Motherboard chipset: Intel® Z68 Express, Processor socket: LGA 1155 (Socket H2). Supported memory types: DDR3-SDRAM, Number of memory slots: 4, Maximum internal memory: 32 GB. Storage drive interface: Serial ATA II, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Power supply: 500 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.