Shuttle logo

Shuttle SX79R5 PC/workstation barebone SFF Black Intel® X79 Express LGA 2011 (Socket R)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68115
Info modified on:
20 Feb 2023, 20:20:08
Short summary description Shuttle SX79R5 PC/workstation barebone SFF Black Intel® X79 Express LGA 2011 (Socket R):

Shuttle SX79R5, SFF, PC barebone, Intel® X79 Express, LGA 2011 (Socket R), DDR3-SDRAM, Serial ATA II, Serial ATA III

Long summary description Shuttle SX79R5 PC/workstation barebone SFF Black Intel® X79 Express LGA 2011 (Socket R):

Shuttle SX79R5. Chassis type: SFF, Product type: PC barebone. Motherboard chipset: Intel® X79 Express, Processor socket: LGA 2011 (Socket R). Supported memory types: DDR3-SDRAM, Number of memory slots: 4, Maximum internal memory: 32 GB. Storage drive interface: Serial ATA II, Serial ATA III, RAID levels: 0, 1. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 500 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.