Shuttle logo

Shuttle SX38P2 PRO Black LGA 775 (Socket T)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25622
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Shuttle SX38P2 PRO Black LGA 775 (Socket T):

Shuttle SX38P2 PRO, LGA 775 (Socket T), 450 W

Long summary description Shuttle SX38P2 PRO Black LGA 775 (Socket T):

Shuttle SX38P2 PRO. Processor socket: LGA 775 (Socket T). Number of memory slots: 4, Maximum internal memory: 8 GB. Power supply: 450 W

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.