Shuttle logo

Shuttle XPC Barebone SK21G Low Profile (Slimline) Silver Socket 754

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72443
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Shuttle XPC Barebone SK21G Low Profile (Slimline) Silver Socket 754:

Shuttle XPC Barebone SK21G, Low Profile (Slimline), Socket 754, 200 W

Long summary description Shuttle XPC Barebone SK21G Low Profile (Slimline) Silver Socket 754:

Shuttle XPC Barebone SK21G. Chassis type: Low Profile (Slimline). Processor socket: Socket 754. Number of memory slots: 2, Maximum internal memory: 2 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 200 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.