location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle SG31G2 Silver (Glamor Series) SFF Intel® G31 Express LGA 775 (Socket T)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SG31G2 Silver (Glamor Series)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SG31-G2-SV-V1
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Shuttle SG31G2 Silver (Glamor Series) SFF Intel® G31 Express LGA 775 (Socket T)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFF Silver
  • - Maximum internal memory: 4 GB
  • - On-board graphics card Intel® GMA X3100
Long product name Shuttle SG31G2 Silver (Glamor Series) SFF Intel® G31 Express LGA 775 (Socket T) :
The long product name of Shuttle SG31G2 Silver (Glamor Series) SFF Intel® G31 Express LGA 775 (Socket T). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SG31G2 Silver (Glamor Series)
More>>>
Shuttle SG31G2 Silver (Glamor Series) SFF Intel® G31 Express LGA 775 (Socket T):
The official description of Shuttle SG31G2 Silver (Glamor Series) SFF Intel® G31 Express LGA 775 (Socket T) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim design, robust performance
The Shuttle XPC Barebone SG31G2 Silver offers some of the latest and greatest technologies in the classic G2 chassis design. It features the Intel® Graphics Media Accelerator X3100, Gigabit LAN, 7.1 audio and PCIe x16 graphics slot. By combining the powerful Intel Core 2 Quad/Duo processors with this machine, it can handle all the requirements of today's computing needs, with plenty of capacity for tomorrow's emerging technology.

Short summary description Shuttle SG31G2 Silver (Glamor Series) SFF Intel® G31 Express LGA 775 (Socket T):
This short summary of the Shuttle SG31G2 Silver (Glamor Series) SFF Intel® G31 Express LGA 775 (Socket T) data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle SG31G2 Silver (Glamor Series), SFF, Intel® G31 Express, LGA 775 (Socket T), 250 W

Long summary description Shuttle SG31G2 Silver (Glamor Series) SFF Intel® G31 Express LGA 775 (Socket T):
This is an auto-generated long summary of Shuttle SG31G2 Silver (Glamor Series) SFF Intel® G31 Express LGA 775 (Socket T) based on the first three specs of the first five spec groups.

Shuttle SG31G2 Silver (Glamor Series). Chassis type: SFF. Motherboard chipset: Intel® G31 Express, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Power supply: 250 W

Memory
Maximum internal memory
4 GB
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® GMA X3100
Network
Networking features
Marvell 88E8056 Ethernet network controller
Ports & interfaces
USB 2.0 ports quantity *
6
DVI port
Yes
Firewire (IEEE 1394) ports
2
Serial ports quantity
3
Design
Chassis type *
SFF
Product colour *
Silver
Housing material
Aluminium
Performance
Motherboard chipset
Intel® G31 Express
Processor socket
LGA 775 (Socket T)
Compatible processor series
Intel® Celeron®, Intel® Pentium®
Supported processor frequency (max)
1.333 GHz
Audio output channels
7.1 channels
Audio system
High Definition AudioHigh Definition Audio
Certificates
Certification
FCC, CE, BSMI, CCC, UL, TÜV, CB, BSMI
Power
Power supply
250 W
Weight & dimensions
Weight
330 g
Other features
Expansion slots
1 x PCI-Express (16X) 1 x PCI (32 Bit)
Dimensions (WxDxH)
200 x 185 x 300 mm
Power requirements
100-240V
Drive bays
1 x 5.25", 2 x 3.5"
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 06:15:45
Uk has collected 2 expert reviews for Shuttle SG31G2 Silver (Glamor Series) SFF Intel® G31 Express LGA 775 (Socket T) and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-24 06:15:43
The SG31G2 is the cheapest Shuttle barebones kit here, at just under £200. Its not designed for use as a media centre PC like the SG33G5M, or for gaming like the SX38P2 Pro. Even so, its attractive, thanks to its black metal case, and is just as...
80%
v3.co.uk
Updated:
2011-09-24 06:15:43
Shuttle specialises in small PCs, but even so, the SG31G2 is one of its smaller designs, standing just 18.5cm tall and 20cm wide. The size is achieved by only including space for one DVD writer, rather than two, and by having space for a single-width g...
Good Small and light Quiet operation Easy to access ports...
Bad Small amount of memory and hard disk space Cheap keyboard and mouse Vista Business not necessarily the best option...
Bottom line The SG31G2 makes a good PC for a home office, but it has a number of flaws as a fun media PC.
60%