location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC Accessory PCP21 2x COM port adapter cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPC Accessory PCP21 2x COM port adapter cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POA-PCP21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047103362
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle XPC Accessory PCP21 2x COM port adapter cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.21 m
  • - COM Male
  • - 10-pin (2×5) Female
  • - Black, Grey
  • - 2 pc(s)
Long product name Shuttle XPC Accessory PCP21 2x COM port adapter cable :
The long product name of Shuttle XPC Accessory PCP21 2x COM port adapter cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XPC Accessory PCP21 2x COM port adapter cable
More>>>
Shuttle XPC Accessory PCP21 2x COM port adapter cable:
The official description of Shuttle XPC Accessory PCP21 2x COM port adapter cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shuttle XPC all-in-one P20U/P22U and P51U/P52U come with two COM ports as standard. Adding PCP21, two more COM ports will be available which makes it a total of four serial COM ports (RS232) with Sub-D connectors.

Scope of delivery:
- 2x COM port adapter
- 4x affixing screw (UNC 4-40 thread)
- Installation guide

Ports:
- External: Sub-D, 9-pin, male
- Internal: 10-pin (2×5), female, 2 mm pitch

Cable:
- 9-pin ribbon cable
- Length: Approx. 21 cm

Compatibility:
This accessory is compatible with the Shuttle XPC all-in-one Barebones P20U, P22U, P51U and P52U.

Short summary description Shuttle XPC Accessory PCP21 2x COM port adapter cable:
This short summary of the Shuttle XPC Accessory PCP21 2x COM port adapter cable data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC Accessory PCP21 2x COM port adapter cable, COM, 10-pin (2×5), 0.21 m, Black, Grey

Long summary description Shuttle XPC Accessory PCP21 2x COM port adapter cable:
This is an auto-generated long summary of Shuttle XPC Accessory PCP21 2x COM port adapter cable based on the first three specs of the first five spec groups.

Shuttle XPC Accessory PCP21 2x COM port adapter cable. Connector 1: COM, Connector 2: 10-pin (2×5), Cable length: 0.21 m. Product colour: Black, Grey

Ports & interfaces
Connector 1 *
COM
Connector 2 *
10-pin (2×5)
Connector 1 gender
Male
Connector 2 gender
Female
Cable length
0.21 m
Performance
Product colour *
Black, Grey
Performance
Country of origin
China
Compatible products
P20U, P22U, P51U, P52U
Packaging content
Quantity per pack
2 pc(s)
Manual
Yes
Logistics data
Harmonized System (HS) code
85444290
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)