location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle PNFC01 interface cards/adapter Internal NFC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PNFC01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PNFC01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993800189 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:30:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Shuttle PNFC01 interface cards/adapter Internal NFC :
The long product name of Shuttle PNFC01 interface cards/adapter Internal NFC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NFC, 13.56MHz, NXP NPC100, I2C
More>>>
Shuttle PNFC01 interface cards/adapter Internal NFC:
The official description of Shuttle PNFC01 interface cards/adapter Internal NFC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NFC expansion kit for Shuttle XPC all-in-one P20U
The Shuttle XPC accessory PNFC01 adds integrated NFC functionality to the Shuttle XPC all-in-one P20U for easy wireless data transfer. The NFC module consists of a NFC daughterboard with an internal antenna. The supplied NFC label marks the position on the chassis where an NFC tag can be read.

Short summary description Shuttle PNFC01 interface cards/adapter Internal NFC:
This short summary of the Shuttle PNFC01 interface cards/adapter Internal NFC data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle PNFC01, NFC, ISO/IEC 14443 A/B, 15693, 18092, NFCIP-1, NFCIP-2, NXP NPC100, 63.6 mm, 10 mm

Long summary description Shuttle PNFC01 interface cards/adapter Internal NFC:
This is an auto-generated long summary of Shuttle PNFC01 interface cards/adapter Internal NFC based on the first three specs of the first five spec groups.

Shuttle PNFC01. Output interface: NFC. Certification: ISO/IEC 14443 A/B, 15693, 18092, NFCIP-1, NFCIP-2. Chipset: NXP NPC100. Width: 63.6 mm, Depth: 10 mm

Ports & interfaces
Output interface *
NFC
Design
Internal *
Yes
Certification
ISO/IEC 14443 A/B, 15693, 18092, NFCIP-1, NFCIP-2
Features
Chipset
NXP NPC100
Weight & dimensions
Width
63.6 mm
Depth
10 mm
Packaging data
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)