Shuttle XG41, Desktop, Mini PC barebone, Intel® G41 Express, LGA 775 (Socket T), DDR3-SDRAM, Serial ATA II
Shuttle XG41. Chassis type: Desktop, Product type: Mini PC barebone. Motherboard chipset: Intel® G41 Express, Processor socket: LGA 775 (Socket T). Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 8 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 90 W