Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle X50V2 D510 1.66 GHz 39.6 cm (15.6") Touchscreen 1366 x 768 pixels Black BGA 559

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X50V2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAB-X50V202
Category
Computer chassis plus motherboard.
PC/Workstation Barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byShuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4751
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Shuttle X50V2 D510 1.66 GHz 39.6 cm (15.6") Touchscreen 1366 x 768 pixels Black BGA 559 :
The short editorial description of Shuttle X50V2 D510 1.66 GHz 39.6 cm (15.6") Touchscreen 1366 x 768 pixels Black BGA 559

X50V2 - Black
More>>>
Shuttle X50V2 D510 1.66 GHz 39.6 cm (15.6") Touchscreen 1366 x 768 pixels Black BGA 559:
The official marketing text of Shuttle X50V2 D510 1.66 GHz 39.6 cm (15.6") Touchscreen 1366 x 768 pixels Black BGA 559 as supplied by the manufacturer

In addition to the latest Intel Atom platform, the second generation of the X50 All-in-One PC features a 39.62 cm (15.6") touchscreen and a host of other enhancements. The new X50V2 edition is for the first time completely passively cooled, thus ensuring extremely quiet operation. Thanks to the use of the Intel Atom platform with a D510 dual-core processor, the power consumption of the just 3.6 cm-thin PC has been reduced by almost 50 %. A further contribution to resource conservation is the reduction in energy consumption of the power supply. One parallel and two serial interfaces are now fitted at the rear of the X50V2. This model also offers a useful webcam, integrated stereo speakers, WLAN (N), card reader and pedestal, which can also be used as a carrying handle. The X50V2 is also of course compatible with both Windows 7 and Linux.

Multiformat card reader
At last – no more searching for missing digital camera leads. Simply insert the memory card and you can access all stored photos and videos immediately.

Anti-theft protection
The Kensington Lock forms part of the anti-theft system. As with many other Notebooks, this Mini-PC can also be safely locked, ensuring long-term enjoyment from your Shuttle product.

Inbuilt stereo speakers
Two powerful speakers are elegantly integrated into the design and deliver astonishingly good sound quality. And when more power is needed, you can attach external speakers via audio jacks.

Suitable for Linux operating systems
This model was successfully tested with openSUSE Linux by Novell. All machine functions worked without problem immediately after installation (Version 11.1 was tested).

Connections without all those annoying cables
Data is transferred by WLAN completely without cables. Accessing the Internet and local network resources (e.g. printers) is now child's play when within range of an access point/hotspot.

Solid base
Folded 180° vertically, the chrome anti-slip pedestal can be used as a carrying handle. A particularly clever solution from Shuttle's engineers.

Keeping in touch
The revolutionary touchscreen allows this Mini-PC to be controlled without the use of mouse or keyboard. Touching the screen with a finger or stylus takes the place of the mouse. And with a virtual keyboard, entries can be made directly on the screen.

Securely attached
The practical VESA mounting surface on the back of the device enables it to be attached to monitor arms or wall mounts. The VESA format is standardised, making it suitable for most mounts.

Integrated Webcam
The inbuilt Webcam enables problem-free video telephony and video conferencing in high-quality megapixel format.

Fan-less external power supply
A highly effective external power supply provides the Shuttle Mini-PC with its energy. And since it works without a fan, it is completely noise-free.

Short summary description Shuttle X50V2 D510 1.66 GHz 39.6 cm (15.6") Touchscreen 1366 x 768 pixels Black BGA 559:
This short summary of the Shuttle X50V2 D510 1.66 GHz 39.6 cm (15.6") Touchscreen 1366 x 768 pixels Black BGA 559 data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle X50V2, BGA 559, GMA 3150, Ethernet LAN, 40 W

Long summary description Shuttle X50V2 D510 1.66 GHz 39.6 cm (15.6") Touchscreen 1366 x 768 pixels Black BGA 559:
This is an auto-generated long summary of Shuttle X50V2 D510 1.66 GHz 39.6 cm (15.6") Touchscreen 1366 x 768 pixels Black BGA 559 based on the first three specs of the first five spec groups.

Shuttle X50V2. Processor socket: BGA 559. Number of memory slots: 2, Maximum internal memory: 4 GB. Graphics adapter: GMA 3150. Ethernet LAN (RJ-45) ports: 1. Cooling type: Passive. Power supply: 40 W

Processor
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Atom®
Processor model
The model number for the processor in a computer.
D510
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
L2 cache
The CPU cache (Level 2) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 MB
Thermal Design Power (TDP)
13 W
Memory
Memory slots type *
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
SO-DIMM
Number of memory slots *
2
Maximum internal memory
The maximum internal memory which is available in the product.
4 GB
Storage
Number of storage drives supported
How many storage drives can be fit into the product at once.
1
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS Pro,SD
Graphics
Graphics adapter
GMA 3150
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
256 MB
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Copper ethernet cabling technology
100BASE-TX,100BASE-T
Networking features
100Base-T
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
No
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Cooling type *
The method used to cool the device or to cool the air around the device.
Passive
On/off switch
The button which is pressed to switch the device on or off.
Yes
LED indicators
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Safety
List of regulatory safety standards for all countries in which this product has been certified.
TÜV, CB, BSMI
Certification
RoHS
Performance
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 559
Supported processor frequency (max)
The highest supported processor frequency of the product, given in MHz. The higher the frequency, the faster the processor.
1.66 GHz
BIOS memory size
64 Mbit
Built-in camera
The product has an integrated camera.
Yes
Megapixel
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1.3 MP
Audio output channels
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.0 channels
Audio system
System used to play music or speech.
IDT92HD81
Number of built-in speakers
2
Speaker power
4 W
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP, Windows Vista, Windows 7, Linux
Processor special features
Embedded options available
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
No
Intel Demand Based Switching
No
Thermal Monitoring Technologies
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
40 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Operating relative humidity (H-H)
0 - 60%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.6 kg
Packaging content
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Other features
Number of processors installed
Number of processors in the product.
1
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
391.3 x 36 x 327 mm
Power requirements
AC: 100-240V AC, 50-60Hz, DC: 19V DC, 2.1A
HDD size
The amount of data that the hard drive can store.
2.5"
Electromagnetic immunity
CE, FCC, BSMI, R&TT
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:42
Uk has collected 1 expert review for Shuttle X50V2 D510 1.66 GHz Black BGA 559 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:42
Nl heeft 1 proffesionele recensie voor Shuttle X50V2 D510 1,66 GHz Zwart BGA 559 gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:42
Fr a recueilli 1 avis d’experts pour Shuttle X50V2 D510 1,66 GHz Noir BGA 559 mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:42
De hat 1 Expertenmeinung für Shuttle X50V2 D510 1,66 GHz Schwarz BGA 559 zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:42
Testseek ha raccolto 1 recensione da parte di esperti per Shuttle X50V2 D510 1,66 GHz Nero BGA 559 ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:42
Es ha coleccionado 1 opiniones de expertos para Shuttle X50V2 D510 1,66 GHz Negro BGA 559 pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:42
Dk har samlet 1 ekspertanmeldelse for Shuttle X50V2 D510 1,66 GHz Sort BGA 559 men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:42
Se har samlat in 1 experttest för Shuttle X50V2 D510 1,66 GHz Svart BGA 559 men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
turkchip.com
Updated:
2016-11-14 23:16:42
Shuttle firması şık görünümlü, minipc ile tanınan bir firma. İncelememizdeki ürün All-in-One PC özelliğinde, 15,6" dokunmatik ekranlı, İntel Atom işlemcili X50V2 edition oldukça sessiz ve serin çalışan bir herşey içinde mini-pc. Intel Atom D510 d...
0%
turkchip.com
Updated:
2017-08-06 10:40:10
Shuttle X50V2 All in One PC İnceleme Makale Dizini Shuttle X50V2 All in One PC İnceleme Genel Yapı Donanım Değerlendirme Tüm Sayfalar Page 1 of 4 Shuttle firması şık görünümlü, minipc ile tanınan bir firma. İncele...
0%
Brand Image Product code Product Stock Price from
Shuttle X50V2 D510 1.66 GHz 39.6 cm (15.6") Touchscreen 1366 x 768 pixels White BGA 559 Shuttle X50V2 D510 1.66 GHz 39.6 cm (15.6") Touchscreen 1366 x 768 pixels White BGA 559
(show image)
PAB-X50V201 X50V2 0.00
(excl. VAT)
0 (incl. VAT)
Customer service details
Array