location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle Nano PC NC10U7 , Intel i7-8565U, 1x HDMI, 1x DP, 1x 2.5" bay, 1x M.2, 1x LAN, 1x COM, Wifi, 24/7 permanent operation, incl. VESA & Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nano PC NC10U7 , Intel i7-8565U, 1x HDMI, 1x DP, 1x 2.5" bay, 1x M.2, 1x LAN, 1x COM, Wifi, 24/7 permanent operation, incl. VESA & Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NC10U7 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993002002 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 10:03:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle NC10U7 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle Nano PC NC10U7 , Intel i7-8565U, 1x HDMI, 1x DP, 1x 2.5" bay, 1x M.2, 1x LAN, 1x COM, Wifi, 24/7 permanent operation, incl. VESA & Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Built-in processor Intel i7-8565U 1.8 GHz
  • - 2 SO-DIMM Maximum internal memory: 32 GB DDR4-SDRAM
  • - HDD & SSD 2.5"
  • - On-board graphics card Intel® UHD Graphics 620
  • - Ethernet LAN Wi-Fi
Long product name Shuttle Nano PC NC10U7 , Intel i7-8565U, 1x HDMI, 1x DP, 1x 2.5" bay, 1x M.2, 1x LAN, 1x COM, Wifi, 24/7 permanent operation, incl. VESA & Stand :
The long product name of Shuttle Nano PC NC10U7 , Intel i7-8565U, 1x HDMI, 1x DP, 1x 2.5" bay, 1x M.2, 1x LAN, 1x COM, Wifi, 24/7 permanent operation, incl. VESA & Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NC10U7, Core i7-8565U, 2x SO-DIMM DDR4, 2.5", M.2, WLAN, 1G LAN, HDMI, DP, USB, 65 W, 142x142x42 mm
More>>>
Shuttle Nano PC NC10U7 , Intel i7-8565U, 1x HDMI, 1x DP, 1x 2.5" bay, 1x M.2, 1x LAN, 1x COM, Wifi, 24/7 permanent operation, incl. VESA & Stand:
The official description of Shuttle Nano PC NC10U7 , Intel i7-8565U, 1x HDMI, 1x DP, 1x 2.5" bay, 1x M.2, 1x LAN, 1x COM, Wifi, 24/7 permanent operation, incl. VESA & Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fourth generation of Shuttle's XPC nano Series brings Whiskey Lake support
The NC10 series is powered by Intel's power-saving ULV (ultra-low-voltage) processors of the Whiskey-Lake-U generation and comprises four models with processors from Celeron to Core i7. All four models support two digital video outputs for UHD/4K displays with 60 Hz and one 2.5" drive that is up to 15 mm in height as well as one M.2-2280 NVMe SSD card. Professional users will appreciate Intel Gigabit-LAN and one serial port which indicates what purposes the NC10 series is mainly intended for: Digital Signage, POS, control, office or even multimedia.

HDMI 2.0
The enhanced version of the popular HDMI standard permits even higher screen resolutions. 4K playback in resolutions of 3.840x2.160 and above promise breathtakingly sharp details. And the audio signal is of course still transmitted via the same cable – creating fewer cables.

High-resolution DisplayPort
The DisplayPort connector allows for connections with digital high-resolution displays. Besides picture signal, DisplayPort cables can also lead digital sounds signals in excellent quality.

Rapid system and program start-up thanks to NVMe support
SSDs are already very fast compared to hard disks. But what is possible thanks to M.2 modules with PCIe Express technology really takes your breath away. The NVMe modules process several gigabytes per second and thus ensure the system starts up in just a few seconds with noticeably shorter program start-up times.

Multiformat card reader
At last – no more searching for missing digital camera leads. Simply insert the memory card and you can access all stored photos and videos immediately.

The fastest connection to external peripheral devices available to date
The USB 3.0 connectors of this model allow for data transfer of up to 5 Gbit/s (625 MB/s). This enables external devices such as USB hard disks to be connected and run at nearly the same speed as their internal siblings. USB 3.0 is downward compatible so that also devices of previous USB generations can be hooked up.

Intel chipset inside
Play it safe with the reliable chipsets from the world's largest chip manufacturer. Intel chipsets have proven themselves over many years, have been presented with awards by the trade press and offer the best possible degree of compatibility.

Anti-theft protection
The Kensington Lock forms part of the anti-theft system. As with many other Notebooks, this Mini-PC can also be safely locked, ensuring long-term enjoyment from your Shuttle product.

You can rely on SSD
This is where an energy-saving "Solid State Drive" should be used. This drive technology guarantees extremely short access times, the highest data transmission rates and considerably lower energy consumption compared to conventional hard disks. SSDs have no mechanical components at all, are therefore subject to less wear and tear and consequently benefit from a longer service life.

Just 2.5" HDDs
An extremely compact PC housing offers less space for drives, that's why this Mini-PC uses slimline 2.5-inch hard disks. The advantage of this is that there's less noise, less heat generated and reduced power consumption. However small hard disks in a small housing does not have to mean less memory. Modern 2.5" HDDs are every bit as good as their 3.5" brothers.

Fan-less external power supply
A highly effective external power supply provides the Shuttle Mini-PC with its energy. And since it works without a fan, it is completely noise-free.

Connections without all those annoying cables
Data is transferred by WLAN completely without cables. Accessing the Internet and local network resources (e.g. printers) is now child's play when within range of an access point/hotspot.

Low energy consumption
Thrift is a virtue. In terms of power consumption this Mini-PC sets an example. It is not just good for the environment but for your pocket, too.

Securely attached
The practical VESA mounting surface on the back of the device enables it to be attached to monitor arms or wall mounts. The VESA format is standardised, making it suitable for most mounts.

The interface for the fastest of memory media
Internal drives to be used inside this Mini-PC can transfer data at a speed of up to 6 Gbit/s. Hard drives thus run significantly faster and brand-new media technologies such as SSDs can use their full potential. Be sure to look for SATA 6 Gbit/s.

Short summary description Shuttle Nano PC NC10U7 , Intel i7-8565U, 1x HDMI, 1x DP, 1x 2.5" bay, 1x M.2, 1x LAN, 1x COM, Wifi, 24/7 permanent operation, incl. VESA & Stand:
This short summary of the Shuttle Nano PC NC10U7 , Intel i7-8565U, 1x HDMI, 1x DP, 1x 2.5" bay, 1x M.2, 1x LAN, 1x COM, Wifi, 24/7 permanent operation, incl. VESA & Stand data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle Nano PC NC10U7 , Intel i7-8565U, 1x HDMI, 1x DP, 1x 2.5" bay, 1x M.2, 1x LAN, 1x COM, Wifi, 24/7 permanent operation, incl. VESA & Stand, Mini PC barebone, Intel SoC, BGA 1528, DDR4-SDRAM, Serial ATA III, 65 W

Long summary description Shuttle Nano PC NC10U7 , Intel i7-8565U, 1x HDMI, 1x DP, 1x 2.5" bay, 1x M.2, 1x LAN, 1x COM, Wifi, 24/7 permanent operation, incl. VESA & Stand:
This is an auto-generated long summary of Shuttle Nano PC NC10U7 , Intel i7-8565U, 1x HDMI, 1x DP, 1x 2.5" bay, 1x M.2, 1x LAN, 1x COM, Wifi, 24/7 permanent operation, incl. VESA & Stand based on the first three specs of the first five spec groups.

Shuttle Nano PC NC10U7 , Intel i7-8565U, 1x HDMI, 1x DP, 1x 2.5" bay, 1x M.2, 1x LAN, 1x COM, Wifi, 24/7 permanent operation, incl. VESA & Stand. Product type: Mini PC barebone. Motherboard chipset: Intel SoC, Processor socket: BGA 1528, BIOS type: AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Cooling type: Active. Power supply: 65 W

Processor
Processor manufacturer
Intel
Processor family
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model
i7-8565U
Processor cores
4
Processor threads
8
Processor boost frequency
4.6 GHz
Processor frequency
1.8 GHz
Built-in processor *
Yes
Processor lithography
14 nm
L3 cache
8 MB
Thermal Design Power (TDP)
15 W
Processor codename
Whiskey Lake
CPU configuration (max)
1
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
32 GB
Supported memory clock speeds
2133, 2400, 2666 MHz
Supported memory types
DDR4-SDRAM
Memory channels
Dual-channel
Memory voltage
1.2 V
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5"
Storage drive interface
Serial ATA III
Number of storage drives supported
1
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® UHD Graphics 620
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Wi-Fi *
Yes
LAN controller
Intel® I211
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0a
DisplayPorts quantity
1
DisplayPort version
1.2
Combo headphone/mic port
Yes
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Expansion slots
PCI Express slots version
3.0
Number of M.2 (M) slots
1
PCI Express configurations
1x4, 2x2
Design
Product colour *
Black
Cooling type *
Active
On/off switch
Yes
LED indicators
HDD, Power
Housing material
Plastic
VESA mounting
Yes
Panel mounting interface
75 x 75,100 x 100 mm
Product type *
Mini PC barebone
Safety
CB, BSMI, ETL
Performance
Motherboard chipset
Intel SoC
Processor socket
BGA 1528
BIOS type
AMI
BIOS memory size
8 Mbit
Performance
Audio chip
Realtek ALC662
Processor special features
Embedded options available
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Idle States
Yes
Enhanced Intel SpeedStep Technology
Yes
Thermal Monitoring Technologies
Yes
Intel Flex Memory Access
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel TSX-NI
No
Intel® Secure Key
Yes
Intel® Smart Response Technology
Yes
Intel® OS Guard
Yes
Intel Clear Video Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Logistics data
Harmonized System (HS) code
84713000
Certificates
Certification
CE, FCC, BSMI, RCM, RED, VCCI RoHS, ErP
Software
Windows operating systems supported
Windows 10
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Power
Power supply type *
External AC adapter
Power supply
65 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
AC adapter output voltage
19 V
AC adapter output current
3.42 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
142 mm
Depth
142 mm
Height
42 mm
Weight
400 g
Package weight
1.2 kg
Packaging content
Power cord included
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Other features
Country of origin
China
Processor ARK ID
149091
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)