Shuttle KD22, NAS, Marvell, 88F6707, 0.5 GB, DDR3, 0 TB
Shuttle KD22. Type: NAS, Device class: Home & Home Office. Processor family: Marvell, Processor model: 88F6707, Processor frequency: 1.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Total installed storage capacity: 0 TB, Installed storage drive type: HDD. Operating system installed: Linux