Shuttle DS81, Net-top, Mini PC barebone, Intel® H81, LGA 1150 (Socket H3), DDR3-SDRAM, Serial ATA
Shuttle DS81. Chassis type: Net-top, Product type: Mini PC barebone. Motherboard chipset: Intel® H81, Processor socket: LGA 1150 (Socket H3). Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Storage drive interface: Serial ATA. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 90 W