location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle Slim PC DH670V2 , S1700, 2x HDMI, 2x DP , 2x 2.5G LAN, 2x COM, 8x USB, 1x 2.5", 2x M.2, 24/7 permanent operation, incl. VESA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim PC DH670V2 , S1700, 2x HDMI, 2x DP , 2x 2.5G LAN, 2x COM, 8x USB, 1x 2.5", 2x M.2, 24/7 permanent operation, incl. VESA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DH670V2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993005942 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:07:13
The date of the most recent change of this product data-sheet in Icecat.
Quick Guide (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle DH670V2 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle Slim PC DH670V2 , S1700, 2x HDMI, 2x DP , 2x 2.5G LAN, 2x COM, 8x USB, 1x 2.5", 2x M.2, 24/7 permanent operation, incl. VESA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.35L sized PC Black
  • - Intel
  • - 2 SO-DIMM Maximum internal memory: 64 GB DDR4-SDRAM
  • - HDD & SSD 2.5,M.2
  • - On-board graphics card
  • - Ethernet LAN
Long product name Shuttle Slim PC DH670V2 , S1700, 2x HDMI, 2x DP , 2x 2.5G LAN, 2x COM, 8x USB, 1x 2.5", 2x M.2, 24/7 permanent operation, incl. VESA :
The long product name of Shuttle Slim PC DH670V2 , S1700, 2x HDMI, 2x DP , 2x 2.5G LAN, 2x COM, 8x USB, 1x 2.5", 2x M.2, 24/7 permanent operation, incl. VESA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Socket LGA1700, Intel H670, 2 x SoDIMM DDR4 max 64GB, 2 x 2.5G LAN, 120W
More>>>
Shuttle Slim PC DH670V2 , S1700, 2x HDMI, 2x DP , 2x 2.5G LAN, 2x COM, 8x USB, 1x 2.5", 2x M.2, 24/7 permanent operation, incl. VESA:
The official description of Shuttle Slim PC DH670V2 , S1700, 2x HDMI, 2x DP , 2x 2.5G LAN, 2x COM, 8x USB, 1x 2.5", 2x M.2, 24/7 permanent operation, incl. VESA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Robust 1.3-litre Slim PC supports Intel Core Gen. 12/13 processors and four UHD displays
The Shuttle XPC slim Barebone DH670V2 with H670 chipset houses the performance of Intel's 12th/13th generation*) Core desktop processors (codenamed Alder Lake-S and Raptor Lake-S) for socket LGA1700 in a compact 1.3-litre format. The DH670V2 allows for four Ultra HD displays to be operated at the same time via 2x HDMI and 2x DisplayPort. It also offers Dual Intel 2.5G LAN, four USB 3.2 Gen 2 and COM ports. The slim metal chassis comes with a VESA mount included, provides versatile connectivity and reliable operation in environments with ambient temperatures of up to 50 °C. This platform is targeted at professional applications such as Digital Signage, POS, POI, gambling machines, office, healthcare and industry.

Short summary description Shuttle Slim PC DH670V2 , S1700, 2x HDMI, 2x DP , 2x 2.5G LAN, 2x COM, 8x USB, 1x 2.5", 2x M.2, 24/7 permanent operation, incl. VESA:
This short summary of the Shuttle Slim PC DH670V2 , S1700, 2x HDMI, 2x DP , 2x 2.5G LAN, 2x COM, 8x USB, 1x 2.5", 2x M.2, 24/7 permanent operation, incl. VESA data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle Slim PC DH670V2 , S1700, 2x HDMI, 2x DP , 2x 2.5G LAN, 2x COM, 8x USB, 1x 2.5", 2x M.2, 24/7 permanent operation, incl. VESA, 1.35L sized PC, Mini PC barebone, Intel H670, LGA 1700, DDR4-SDRAM, PCI Express, Serial ATA III

Long summary description Shuttle Slim PC DH670V2 , S1700, 2x HDMI, 2x DP , 2x 2.5G LAN, 2x COM, 8x USB, 1x 2.5", 2x M.2, 24/7 permanent operation, incl. VESA:
This is an auto-generated long summary of Shuttle Slim PC DH670V2 , S1700, 2x HDMI, 2x DP , 2x 2.5G LAN, 2x COM, 8x USB, 1x 2.5", 2x M.2, 24/7 permanent operation, incl. VESA based on the first three specs of the first five spec groups.

Shuttle Slim PC DH670V2 , S1700, 2x HDMI, 2x DP , 2x 2.5G LAN, 2x COM, 8x USB, 1x 2.5", 2x M.2, 24/7 permanent operation, incl. VESA. Chassis type: 1.35L sized PC, Product type: Mini PC barebone. Motherboard chipset: Intel H670, Processor socket: LGA 1700, BIOS type: AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 120 W

Processor
Processor manufacturer
Intel
Built-in processor *
No
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
64 GB
Supported memory clock speeds
2133, 2400, 2666, 2933, 3200 MHz
Supported memory types
DDR4-SDRAM
Memory channels
Dual-channel
Memory voltage
1.2 V
Non-ECC
Yes
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5, M.2
Storage drive interface
PCI Express, Serial ATA III
NVMe
Yes
Number of storage drives supported
2
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
Audio
Built-in speaker(s) *
No
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
4
HDMI ports quantity *
2
HDMI version
2.0b
DisplayPorts quantity
2
DisplayPort version
1.4
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
2
Serial ports quantity
2
DC-in jack
Yes
Design
Chassis type *
1.35L sized PC
Product colour *
Black
Cooling type *
Active
LED indicators
HDD, Power
Housing material
Metal
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Panel mounting interface
100 x 75 mm
Product type *
Mini PC barebone
Safety
ETL, CB, BSMI
Performance
Motherboard chipset
Intel H670
Processor socket
LGA 1700
Number of processors supported
1
BIOS type
AMI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Technical details
Compliance certificates
BSMI, CB, CE, ETL, Federal Communications Commission (FCC), RoHS
Logistics data
Harmonized System (HS) code
84733080
Software
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Operating system installed
No
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, ErP
Power
Power supply type *
External AC adapter
Power supply
120 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
AC adapter output voltage
19 V
AC adapter output current
6.32 A
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
190 mm
Depth
165 mm
Height
43 mm
Weight
1.3 kg
Package weight
2.1 kg
Packaging content
Power cord included
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Country Distributor
Nederland 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)