Sharp logo

Sharp XV-Z17000 data projector Standard throw projector 1600 ANSI lumens DLP 1080p (1920x1080) 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67705
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sharp XV-Z17000 data projector Standard throw projector 1600 ANSI lumens DLP 1080p (1920x1080) 3D Black:

Sharp XV-Z17000, 1600 ANSI lumens, DLP, 1080p (1920x1080), 1016 - 12700 mm (40 - 500"), 1.3 - 15.7 m, 40000:1

Long summary description Sharp XV-Z17000 data projector Standard throw projector 1600 ANSI lumens DLP 1080p (1920x1080) 3D Black:

Sharp XV-Z17000. Projector brightness: 1600 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 21 - 24.2 mm, Aperture range (F-F): 2.5 - 2.7. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA),..., Supported video modes: 1080i, 1080p, 480i, 480p, 540p, 576i, 576p, 720p. Serial interface type: RS-232

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.