Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp XV-Z12000 data projector 900 ANSI lumens SXGA (1280x1024)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XV-Z12000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XV-Z12000E
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5261
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 21 Jan 2020 15:20:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharp XV-Z12000 data projector 900 ANSI lumens SXGA (1280x1024) :
The short editorial description of Sharp XV-Z12000 data projector 900 ANSI lumens SXGA (1280x1024)

XV-Z12000 High Resolution HDTV Compatible Video/Data Projector, High 5500:1 Contrast Ratio, Mustang/HD2+ DLP chip, 16:9 HDTV resolution, 1280 x 720, 900 ANSI lumen, DVI/HDCP Terminal
More>>>
Sharp XV-Z12000 data projector 900 ANSI lumens SXGA (1280x1024):
The official marketing text of Sharp XV-Z12000 data projector 900 ANSI lumens SXGA (1280x1024) as supplied by the manufacturer

High Contrast Ratio of 5500:1 from a newly designed F8 Optical Engine.

The XV-Z12000 employs cutting edge technology such as a cats eye lens shutter which eliminates unwanted light. In addition, the high-contrast optical engine co-developed with "Minolta Corporation" reduces the exposure down to F8, which helps produce darker blacks than ever achieved by conventional projectors. Also, the four anomalous dispersion glass pieces that make up the projection lenses provide high-performance image formation .

DMD Mustang/HD2+ DLP chip from Texas Instruments.

The XV-Z12000 uses the latest DMD™ HD2+ chip for dramatically improved effective light efficiency, providing outstanding performance with beautiful and precise reproduction of high-resolution 1280 x 720 pixel HDTV images.

Natural Color Reproduction that does Exeptionally well with red.

The high-power 270w lamp produces intense light that drives the colour wheel and helps reproduce colours as they were originally intended to look. Pulse Weight Technology assists in reproducing reds more efficiently by increasing power to the lamp as it passes through the red segments of the colour wheel. Even for red elements the XV-Z12000 can maintain light quantity, which tends to be lacking when using a high-pressure mercury lamp. The result is high-purity primary colours while maintaining the ideally balanced light quantity, bringing vivid but natural colour reproduction.

Dynamic Range of Rich Colours - ND Color Wheel.

In addition to six RGB filters, the seven-segment five-time speed ND colour wheel also uses a filter specifically for green. Inherently green is a colour of less brightness and our eyes are more sensitive to green than any other colour. Displaying green in a 10-bit resolution dramatically improves detail in dark images.

Sharp's Unique High Image Quality System to Optimize Robust Optical Perfofmance.

The XV-Z12000 is equipped with Sharp’s proprietary multi-functional digital image processing LSI. This LSI incorporates various image processing algorithms for generating high-quality images on DLP, liquid crystal, plasma and other stationary pixel display devices out of a wide range of video sources. With strong emphasis by Sharp on optimisation during development, resulting in this unique combination of LSI and DLP technology, the XV-Z12000 achieves the high-quality natural and detailed expression of movie film ambience.

Other Features.

-DVI/HDCP Terminal
-3-Step Powered Iris Switchable Function
Optimum brightness and contrast can be selected by a touch of a button.
-A Variety of Picture Control Functions
Controls picture quality with independent RGB gamma curve adjustments and the colour management system.
-Projector Control Software
SharpVision Manager ver. 2.0 makes various adjustments including gamma curve control possible from a PC.

Supplied Accessories:
Remote control, two AA-size batteries, terminal cover, lens cap, power cord,
CD-ROM (SharpVision Manager), projector operation manual, SharpVision Manager operation manual.

Short summary description Sharp XV-Z12000 data projector 900 ANSI lumens SXGA (1280x1024):
This short summary of the Sharp XV-Z12000 data projector 900 ANSI lumens SXGA (1280x1024) data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp XV-Z12000, 900 ANSI lumens, SXGA (1280x1024), 635 - 7620 mm (25 - 300"), 8 - 10.7 m, Lamp, 2000 h

Long summary description Sharp XV-Z12000 data projector 900 ANSI lumens SXGA (1280x1024):
This is an auto-generated long summary of Sharp XV-Z12000 data projector 900 ANSI lumens SXGA (1280x1024) based on the first three specs of the first five spec groups.

Sharp XV-Z12000. Projector brightness: 900 ANSI lumens, Projector native resolution: SXGA (1280x1024), Screen size compatibility: 635 - 7620 mm (25 - 300"). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: SHP. Market positioning: Home cinema. Power consumption (typical): 365 W. Weight: 9.4 kg

Projector
Projector brightness *
900 ANSI lumens
Projector native resolution *
SXGA (1280x1024)
Screen size compatibility *
The different screen sizes which the device can work with.
635 - 7620 mm (25 - 300")
Projection distance *
The maximum length at which an image can be projected.
8 - 10.7 m
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
The characteristics of the lamp.
SHP
Lamp power
270 W
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
365 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.4 kg
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
475 x 406 x 178 mm
Power requirements
100-240V AC, 50/60Hz
Video in
SXGA, XGA, Mac 21"/19" (in intelligent compression), SVGA, VGA, VESA, Mac 16"/13"
I/O ports
An interface on a device to which you can connect another device.
2x Component / RGB, 1x video, 1x S-video, 1x DVI-I / HDCP, 1x wired remote control, 1x DC 12V
Special features
Manual optical lens shift
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:54:59
Uk has collected 4 expert reviews for Sharp XV-Z12000 data projector 900 ANSI lumens SXGA (1280x1024) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:54:59
Nl heeft 4 proffesionele recensies voor Sharp XV-Z12000 beamer/projector 900 ANSI lumens SXGA (1280x1024) verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:54:59
Fr a recueilli 4 avis d’experts pour Sharp XV-Z12000 vidéo-projecteur 900 ANSI lumens SXGA (1280x1024) mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:54:59
De hat 4 Expertenmeinungen für Sharp XV-Z12000 Beamer 900 ANSI Lumen SXGA (1280x1024) zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:54:59
Testseek ha raccolto 4 recensioni d aparte di esperti per Sharp XV-Z12000 videoproiettore 900 ANSI lumen SXGA (1280x1024) ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:54:59
Es ha coleccionado 4 opiniones de expertos para Sharp XV-Z12000 videoproyector 900 lúmenes ANSI SXGA (1280x1024) pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:54:59
Dk har samlet 4 ekspertanmeldelser for Sharp XV-Z12000 dataprojekter 900 ANSI lumens SXGA (1280x1024) men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:54:59
Se har samlat in 4 experttester för Sharp XV-Z12000 datorprojektorer 900 ANSI-lumen SXGA (1280x1024) men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
ultimateavmag.com
Updated:
2017-01-06 04:54:58
Apart from a slight change in the color of the case, theres little that visibly distinguishes Sharps new XV-Z12000 DLP home theater projector from its predecessor, the XV-Z10000. The winner of our last Editors Choice Platinum Award, in January 2004...
0%
hometheaterhifi.com
Updated:
2017-01-06 04:54:59
Specifications:...
0%
bigscreen.se
Updated:
2017-01-06 04:54:57
I oktober 2002 fick jag för första gången i min karriär som teknikjournalist stöta på ett seriöst alternativ till min förkärlek till CRT-projektorer. Marantz VP-12S2 blev den första projektorn som gav en så pass bra bildkvalitet med så pass hög kontras...
0%
smartson.se
Updated:
2017-01-06 04:54:57
Testarna menar att denna projektor ger en bild som är något av det bästa som finns på marknaden. Färger, detaljer och svarta fält blir riktigt bra.
0%
Show all
Brand Image Product code Product Stock Price from
Sharp XV-Z200 data projector 700 ANSI lumens XGA (1024x768) Sharp XV-Z200 data projector 700 ANSI lumens XGA (1024x768)
(show image)
XV-Z200E XV-Z200  — 
Sharp XV-Z10E data projector 1000 ANSI lumens LCD WVGA (854x480) Sharp XV-Z10E data projector 1000 ANSI lumens LCD WVGA (854x480)
(show image)
XV-Z10E XV-Z10E  — 
Sharp XV-Z201 data projector 700 ANSI lumens XGA (1024x768) Sharp XV-Z201 data projector 700 ANSI lumens XGA (1024x768)
(show image)
XV-Z201E XV-Z201  — 
Sharp XV-Z2000 data projector 1200 ANSI lumens SXGA (1280x1024) Sharp XV-Z2000 data projector 1200 ANSI lumens SXGA (1280x1024)
(show image)
XV-Z2000E XV-Z2000  — 
Customer service details