Sharp logo

Sharp XV-Z10E data projector 1000 ANSI lumens LCD WVGA (854x480)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35885
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sharp XV-Z10E data projector 1000 ANSI lumens LCD WVGA (854x480):

Sharp XV-Z10E, 1000 ANSI lumens, LCD, WVGA (854x480), 700:1, 635 - 5080 mm (25 - 200"), 3 - 3.8 m

Long summary description Sharp XV-Z10E data projector 1000 ANSI lumens LCD WVGA (854x480):

Sharp XV-Z10E. Projector brightness: 1000 ANSI lumens, Projection technology: LCD, Projector native resolution: WVGA (854x480). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 130 W. Market positioning: Home cinema. Display: LCD. Power consumption (typical): 185 W

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.