Sharp logo

Sharp XR50S 2700 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52956
Info modified on:
04 Oct 2023, 13:21:37
Short summary description Sharp XR50S 2700 ANSI lumens DLP SVGA (800x600):

Sharp XR50S, 2700 ANSI lumens, DLP, SVGA (800x600), 2000:1, 15 - 110 kHz, 45 - 85 Hz

Long summary description Sharp XR50S 2700 ANSI lumens DLP SVGA (800x600):

Sharp XR50S. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 210 W. Focus: Manual. Serial interface type: RS-232. Noise level: 35 dB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.