Sharp logo

Sharp XR-32S data projector 2500 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87452
Info modified on:
21 Jan 2020, 15:43:43
Short summary description Sharp XR-32S data projector 2500 ANSI lumens DLP SVGA (800x600):

Sharp XR-32S, 2500 ANSI lumens, DLP, SVGA (800x600), 2000:1, 15 - 110 kHz, 45 - 85 Hz

Long summary description Sharp XR-32S data projector 2500 ANSI lumens DLP SVGA (800x600):

Sharp XR-32S. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 4000 h. Focal length range: 2.5 - 2.6 mm. Noise level: 32 dB. Display resolution: 800 x 600 pixels

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.