location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp Portable XR-10S data projector 2000 ANSI lumens LCD SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Data Projector XR-10S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XR-10S show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp Portable XR-10S data projector 2000 ANSI lumens LCD SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable
  • - LCD 2000 ANSI lumens
  • - Lamp
  • - SVGA (800x600) 2000:1
Long product name Sharp Portable XR-10S data projector 2000 ANSI lumens LCD SVGA (800x600) :
The long product name of Sharp Portable XR-10S data projector 2000 ANSI lumens LCD SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Data Projector XR-10S
More>>>
Sharp Portable XR-10S data projector 2000 ANSI lumens LCD SVGA (800x600):
The official description of Sharp Portable XR-10S data projector 2000 ANSI lumens LCD SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The XR-10S delivers High Quality/High-Contrast Images from cutting-edge DLP Technology, responding to the cross-over applications required from business to entertainment.

- Advanced Picture Mode
- IP Conversion by TrueVision Image Processing
- 3.9kg weight
- Dust Proof Optics
- Max. 3x Colour Wheel

Short summary description Sharp Portable XR-10S data projector 2000 ANSI lumens LCD SVGA (800x600):
This short summary of the Sharp Portable XR-10S data projector 2000 ANSI lumens LCD SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp Portable Data Projector XR-10S, 2000 ANSI lumens, LCD, SVGA (800x600), 2000:1, Lamp, 275 W

Long summary description Sharp Portable XR-10S data projector 2000 ANSI lumens LCD SVGA (800x600):
This is an auto-generated long summary of Sharp Portable XR-10S data projector 2000 ANSI lumens LCD SVGA (800x600) based on the first three specs of the first five spec groups.

Sharp Portable Data Projector XR-10S. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Lamp power: 275 W. Noise level: 33 dB. Market positioning: Portable. Display: LCD, Display resolution: 800 x 600 pixels

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Light source
Light source type *
Lamp
Lamp power
275 W
Video
Full HD *
Yes
Features
Noise level *
33 dB
Design
Market positioning *
Portable
Display
Display
LCD
Display resolution
800 x 600 pixels
Weight & dimensions
Weight *
3.9 kg
Packaging content
Remote control included *
Yes
Technical details
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
315 x 109 x 280 mm
I/O ports
2 x RGB 1 x Video 1 x S-video 2 x Audio (3.5 mm) 1 x Seral RS-232C (9-pin mini DIN)
Lens system
DLP
Connectivity technology
Wired
Power supply type
100~240V
Country Distributor
United Kingdom 1 distributor(s)