Sharp logo

Sharp XL-UR27H home audio system Home audio micro system 20 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50661
Info modified on:
18 Apr 2023, 15:34:41
Short summary description Sharp XL-UR27H home audio system Home audio micro system 20 W Black:

Sharp XL-UR27H, Home audio micro system, Black, 1 discs, 20 W, 87.5 - 108 MHz, 522 - 1.620 kHz

Long summary description Sharp XL-UR27H home audio system Home audio micro system 20 W Black:

Sharp XL-UR27H. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 20 W. FM band range: 87.5 - 108 MHz, AM band range: 522 - 1.620 kHz. Volume control: Rotary. Weight: 2.7 kg, Center speaker weight: 600 g, Package width: 520 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.