Sharp logo

Sharp XL-B515D Home audio micro system 40 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3147
Info modified on:
29 Mar 2025, 10:47:04
Short summary description Sharp XL-B515D Home audio micro system 40 W Black:

Sharp XL-B515D, Home audio micro system, Black, 1 discs, Front, 40 W, 8 Ω

Long summary description Sharp XL-B515D Home audio micro system 40 W Black:

Sharp XL-B515D. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 40 W, Impedance: 8 Ω, Frequency range: 60 - 20000 Hz. Supported radio bands: DAB, DAB+, FM, Tuner type: Digital, FM band range: 87.5 - 108 MHz. Display type: LCD. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.