Sharp logo

Sharp XL-B510 Home audio micro system 14 W Black, Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55112
Info modified on:
18 Sept 2020, 09:14:15
Short summary description Sharp XL-B510 Home audio micro system 14 W Black, Brown:

Sharp XL-B510, Home audio micro system, Black, Brown, 1 discs, Front, 14 W, Clamp terminals

Long summary description Sharp XL-B510 Home audio micro system 14 W Black, Brown:

Sharp XL-B510. Type: Home audio micro system, Product colour: Black, Brown, Number of optical discs: 1 discs. RMS rated power: 14 W, Speakers connectivity type: Clamp terminals, Impedance: 8 Ω. Supported radio bands: FM, PLL, Tuner type: Digital, FM band range: 87.5 - 108 MHz. Display type: LED. Power source type: AC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.