location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp XG-C50X data projector 3000 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XG-C50X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XG-C50XE
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 12:59:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp XG-C50X data projector 3000 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation
  • - 3000 ANSI lumens
  • - Lamp 1500 h
  • - 400:1
Long product name Sharp XG-C50X data projector 3000 ANSI lumens :
The long product name of Sharp XG-C50X data projector 3000 ANSI lumens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector: Desktop LCD XGA 1024x768 3000 ansi lumen RGB-svideo-composiet-RS232
More>>>
Sharp XG-C50X data projector 3000 ANSI lumens:
The official description of Sharp XG-C50X data projector 3000 ANSI lumens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sharp's optoelectronics technology has developed a new optical mechanism to achieve high brightness even in an amazingly slim, lightweight body. With its well-considered design such as the attaché case-style body and intuitive design of buttons and other layout, the projector provides much more portability, enabling quick and easy setup and operation, as well as Lock Down functions for security. Also, with CV-IC System II and networking technologies, the projector makes convenient high-quality, high-grade presentations possible at any location.

Short summary description Sharp XG-C50X data projector 3000 ANSI lumens:
This short summary of the Sharp XG-C50X data projector 3000 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp XG-C50X, 3000 ANSI lumens, 400:1, Lamp, 1500 h, UHP, 250 W

Long summary description Sharp XG-C50X data projector 3000 ANSI lumens:
This is an auto-generated long summary of Sharp XG-C50X data projector 3000 ANSI lumens based on the first three specs of the first five spec groups.

Sharp XG-C50X. Projector brightness: 3000 ANSI lumens, Contrast ratio (typical): 400:1. Light source type: Lamp, Service life of light source: 1500 h, Lamp type: UHP. Noise level: 36 dB. Market positioning: Presentation. Display: LCD, Display diagonal: 2.51 cm (0.99")

Projector
Projector brightness *
3000 ANSI lumens
Contrast ratio (typical) *
400:1
Light source
Light source type *
Lamp
Service life of light source *
1500 h
Lamp type
UHP
Lamp power
250 W
Features
Noise level *
36 dB
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Presentation
Display
Display
LCD
Display diagonal
2.51 cm (0.99")
Weight & dimensions
Weight *
5.1 kg
Other features
Dimensions (WxDxH)
390 x 99 x 294 mm
Resolution
1024 x 768 pixels