Sharp logo

Sharp XG-C465X-L data projector 4500 ANSI lumens DLP XGA (1024x768)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26600
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sharp XG-C465X-L data projector 4500 ANSI lumens DLP XGA (1024x768):

Sharp XG-C465X-L, 4500 ANSI lumens, DLP, XGA (1024x768), 450:1, 1016 - 12700 mm (40 - 500"), 1.4 - 21.4 m

Long summary description Sharp XG-C465X-L data projector 4500 ANSI lumens DLP XGA (1024x768):

Sharp XG-C465X-L. Projector brightness: 4500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 28 - 33.6 mm, Zoom ratio: 1.2:1. Serial interface type: RS-232. Dot clock scanning frequency: 108 MHz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.