Sharp logo

Sharp XE-A137-BK cash register Thermal transfer 200 PLUs LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119237
Info modified on:
04 Oct 2023, 13:20:59
Short summary description Sharp XE-A137-BK cash register Thermal transfer 200 PLUs LED:

Sharp XE-A137-BK, Thermal transfer, 58 mm, LED, 12 digits, 7 lines, 335 mm

Long summary description Sharp XE-A137-BK cash register Thermal transfer 200 PLUs LED:

Sharp XE-A137-BK. Print technology: Thermal transfer, Supported paper width: 58 mm. Display: LED, Display digits: 12 digits, Display number of lines: 7 lines. Width: 335 mm, Depth: 360 mm, Height: 190 mm. Power source: AC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.