Sharp logo

Sharp UX-P410 fax machine Thermal 9.6 Kbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60805
Info modified on:
06 Oct 2022, 14:25:35
Short summary description Sharp UX-P410 fax machine Thermal 9.6 Kbit/s:

Sharp UX-P410, Thermal, 9.6 Kbit/s, MH, MR, A4, A5, 50 sheets, 10 sheets

Long summary description Sharp UX-P410 fax machine Thermal 9.6 Kbit/s:

Sharp UX-P410. Print technology: Thermal, Modem speed: 9.6 Kbit/s, Fax coding methods: MH, MR. ISO A-series sizes (A0...A9): A4, A5. Standard input capacity: 50 sheets, Auto document feeder (ADF) input capacity: 10 sheets. Fax memory: 0.448 MB, Fax memory: 24 pages. Dimensions (WxDxH): 337 x 195 x 343 mm, Weight: 3.2 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.