Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22737939 data-sheets &
36837 brands
– register (free)
Air Purifiers
Sharp UA-HG30E-B air purifier 21 m² 48 dB 27 W Black
Sharp UA-HG30E-B air purifier 21 m² 48 dB 27 W Black
Edit this data-sheet
Slide 1 of 6
Embed the product datasheet into your content
XML product data for Sharp UA-HG30E-B
XML doc
Icecat LIVE: JS for Sharp UA-HG30E-B
Icecat Live DOC
JSON product data for Sharp UA-HG30E-B
JSON DOC
CSV product data for Sharp UA-HG30E-B
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Sharp
Product name:
UA-HG30E-B
Product code:
UA-HG30E-B
GTIN (EAN/UPC):
4974019954189
Category:
Air Purifiers
Icecat Product ID:
81002746
Data-sheet quality:
created/standardized by Icecat
Product views:
90393
Info modified on:
30 May 2023, 12:04:38
Sharp UA-HG30E-B user manual (6.9 MB)
Sharp UA-HG30E-B (Icecat)
Short summary description Sharp UA-HG30E-B air purifier 21 m² 48 dB 27 W Black:
Sharp UA-HG30E-B, 48 dB
Long summary description Sharp UA-HG30E-B air purifier 21 m² 48 dB 27 W Black:
Sharp UA-HG30E-B. Noise level: 48 dB
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for Sharp UA-HG30E-B
XML doc
Icecat LIVE: JS for Sharp UA-HG30E-B
Icecat Live DOC
JSON product data for Sharp UA-HG30E-B
JSON DOC
CSV product data for Sharp UA-HG30E-B
CSV DOC
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE