Sharp SJ-SC11CMXWF, 280 L, 13 kg/24h, SN-T, No Frost system, F, White
Sharp SJ-SC11CMXWF. Freezer net capacity: 280 L, Climate class: SN-T, Freezing capacity: 13 kg/24h, Storage time during power failure: 15 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Right. Energy efficiency class: F, Annual energy consumption: 310 kWh. Product colour: White