Sharp PN-R903, Digital signage flat panel, 2.29 m (90"), 1920 x 1080 pixels
Sharp PN-R903. Product design: Digital signage flat panel. Display diagonal: 2.29 m (90"), Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black