Sharp logo

Sharp PN-LE701 TV 177.8 cm (70") Full HD Black 350 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101421
Info modified on:
14 Mar 2024, 18:49:26
Short summary description Sharp PN-LE701 TV 177.8 cm (70") Full HD Black 350 cd/m²:

Sharp PN-LE701, 177.8 cm (70"), 1920 x 1080 pixels, Full HD, LED, ATSC, Black

Long summary description Sharp PN-LE701 TV 177.8 cm (70") Full HD Black 350 cd/m²:

Sharp PN-LE701. Display diagonal: 177.8 cm (70"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-Lit LED, Display brightness: 350 cd/m², Response time: 4 ms, Contrast ratio (typical): 5000:1. Digital signal format system: ATSC. Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.