Sharp PNL703W, 177.8 cm (70"), 1980 x 1080 pixels, LED, 6 ms, Black
Sharp PNL703W. Display diagonal: 177.8 cm (70"), Display resolution: 1980 x 1080 pixels, Display technology: LED, Response time: 6 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black