Sharp logo

Sharp PNL702B computer monitor 152.4 cm (60") 1920 x 1080 pixels Full HD LCD Touchscreen Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98585
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sharp PNL702B computer monitor 152.4 cm (60") 1920 x 1080 pixels Full HD LCD Touchscreen Black:

Sharp PNL702B, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black

Long summary description Sharp PNL702B computer monitor 152.4 cm (60") 1920 x 1080 pixels Full HD LCD Touchscreen Black:

Sharp PNL702B. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 6 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.