Sharp logo

Sharp PN-K321H computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46829
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sharp PN-K321H computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black:

Sharp PN-K321H, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black

Long summary description Sharp PN-K321H computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black:

Sharp PN-K321H. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.