Sharp logo

Sharp PN525E 52 inch Full-HD LCD monitor Digital signage flat panel 132.1 cm (52") 450 cd/m² Full HD Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51065
Info modified on:
04 Oct 2023, 13:18:50
Short summary description Sharp PN525E 52 inch Full-HD LCD monitor Digital signage flat panel 132.1 cm (52") 450 cd/m² Full HD Black:

Sharp PN525E 52 inch Full-HD LCD monitor, Digital signage flat panel, 132.1 cm (52"), 1920 x 1080 pixels

Long summary description Sharp PN525E 52 inch Full-HD LCD monitor Digital signage flat panel 132.1 cm (52") 450 cd/m² Full HD Black:

Sharp PN525E 52 inch Full-HD LCD monitor. Product design: Digital signage flat panel. Display diagonal: 132.1 cm (52"), Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.