Sharp PN-40TC1, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, 9.5 ms, Black
Sharp PN-40TC1. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 9.5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black