Sharp logo

Sharp PG-F212X-L data projector 2400 ANSI lumens DLP XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32884
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sharp PG-F212X-L data projector 2400 ANSI lumens DLP XGA (1024x768):

Sharp PG-F212X-L, 2400 ANSI lumens, DLP, XGA (1024x768), 1016 - 7620 mm (40 - 300"), 1.5 - 11.2 m, 15 - 110 kHz

Long summary description Sharp PG-F212X-L data projector 2400 ANSI lumens DLP XGA (1024x768):

Sharp PG-F212X-L. Projector brightness: 2400 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp power: 200 W. Focus: Manual, Focal length range: 20.4 - 23.5 mm. Analog signal format system: NTSC 3.58. Serial interface type: RS-232

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.