Sharp logo

Sharp Ultra portable LCD XGA 1024x768 2000 ansi lumen 2000 ANSI lumens XGA (1024x768)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38216
Info modified on:
18 Apr 2023, 15:34:38
Short summary description Sharp Ultra portable LCD XGA 1024x768 2000 ansi lumen 2000 ANSI lumens XGA (1024x768):

Sharp Ultra portable LCD XGA 1024x768 2000 ansi lumen, 2000 ANSI lumens, XGA (1024x768), 400:1, Lamp, 4500 h, SHP

Long summary description Sharp Ultra portable LCD XGA 1024x768 2000 ansi lumen 2000 ANSI lumens XGA (1024x768):

Sharp Ultra portable LCD XGA 1024x768 2000 ansi lumen. Projector brightness: 2000 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 400:1. Light source type: Lamp, Service life of light source: 4500 h, Lamp type: SHP. Noise level: 37 dB. Market positioning: Portable. Display: LCD, Display diagonal: 2.01 cm (0.79")

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.