Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-M3700 TV 94 cm (37")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-M3700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-M3700
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18504
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One (1) year parts/labor
Long product name Sharp LC-M3700 TV 94 cm (37") :
The short editorial description of Sharp LC-M3700 TV 94 cm (37")

LCD Video / PC Business Monitor 37i breedbeeld 16:19 contrastratio 800:1
More>>>
Sharp LC-M3700 TV 94 cm (37"):
The official marketing text of Sharp LC-M3700 TV 94 cm (37") as supplied by the manufacturer

Sharp’s Advanced Super View (ASV) LCD has a quick response time for smoother video, and dramatic viewing angles of 170є horizontally and vertically. This advanced panel with black TFT coating allows for high contrast and high brightness without light reflection even if it is set near a window.

Features
Wide Viewing Angles - At 170є horizontally and vertically, our LCD monitor offers wider viewing angles than other monitors to reach a large, spread out audience.
High Resolution / Wide Screen Format - Computer resolution of 1366 x 768 (Wide XGA) and a true 16:9 aspect ratio make this monitor ready for most applications.
Replaceable Backlight Assembly - Our flourescent backlight assembly can be replaced by an authorized servicing dealer, providing even greater value for your investment.
Black TFT LCD eliminates bright pixel illumination.....a Sharp exclusive.
Extensive Connectivity with built in switching allows simultaneous connection of multiple sources.
RS232 Controls allow full control of features and functionality, with loop through for more efficient installations.

Short summary description Sharp LC-M3700 TV 94 cm (37"):
This short summary of the Sharp LC-M3700 TV 94 cm (37") data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-M3700, 94 cm (37"), 1366 x 768 pixels, LCD

Long summary description Sharp LC-M3700 TV 94 cm (37"):
This is an auto-generated long summary of Sharp LC-M3700 TV 94 cm (37") based on the first three specs of the first five spec groups.

Sharp LC-M3700. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, Display technology: LCD, Display brightness: 430 cd/m², Contrast ratio (typical): 800:1. Weight: 19 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
94 cm (37")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
430 cd/m²
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
800:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Audio
Audio system
System used to play music or speech.
0.8 Watt Mono Confidence Monitor
Weight & dimensions
Width *
The measurement or extent of something from side to side.
949 mm
Depth *
The distance from the front to the back of something.
572 mm
Height *
The measurement of the product from head to foot or from base to top.
99.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Customer service details