Sharp logo

Sharp LC-80XU930X TV 2.03 m (80") 4K Ultra HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57889
Info modified on:
04 Oct 2023, 13:12:36
Short summary description Sharp LC-80XU930X TV 2.03 m (80") 4K Ultra HD Wi-Fi Black:

Sharp LC-80XU930X, 2.03 m (80"), 3840 x 2160 pixels, 4K Ultra HD, LED, Wi-Fi, Black

Long summary description Sharp LC-80XU930X TV 2.03 m (80") 4K Ultra HD Wi-Fi Black:

Sharp LC-80XU930X. Display diagonal: 2.03 m (80"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.