Sharp logo

Sharp LC-80LE657E TV 2.03 m (80") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106284
Info modified on:
18 Apr 2023, 15:34:07
Short summary description Sharp LC-80LE657E TV 2.03 m (80") Full HD Wi-Fi Black:

Sharp LC-80LE657E, 2.03 m (80"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black

Long summary description Sharp LC-80LE657E TV 2.03 m (80") Full HD Wi-Fi Black:

Sharp LC-80LE657E. Display diagonal: 2.03 m (80"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Motion interpolation technology: AMR (Active Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.