Sharp logo

Sharp LC80LE650U 2.03 m (80") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102771
Info modified on:
19 Nov 2024, 10:01:36
Short summary description Sharp LC80LE650U 2.03 m (80") Full HD Smart TV Wi-Fi Black:

Sharp LC80LE650U, 2.03 m (80"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp LC80LE650U 2.03 m (80") Full HD Smart TV Wi-Fi Black:

Sharp LC80LE650U. Display diagonal: 2.03 m (80"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.