Sharp logo

Sharp LC-80C6500U TV 2.03 m (80") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76595
Info modified on:
04 Oct 2023, 13:12:36
Short summary description Sharp LC-80C6500U TV 2.03 m (80") Full HD Smart TV Wi-Fi Black:

Sharp LC-80C6500U, 2.03 m (80"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Sharp LC-80C6500U TV 2.03 m (80") Full HD Smart TV Wi-Fi Black:

Sharp LC-80C6500U. Display diagonal: 2.03 m (80"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Edge-Lit LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.